Status: | Unknown |
---|---|
Series: | CDHC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 300F |
---|---|
Voltage Rating | 2.3V |
Capacitor Terminals | Quick Connect, Snap-In |
Product Range | CDHC Series |
Capacitance Tolerance | +10%, -5% |
Lead Spacing | 10mm |
ESR | 0.025ohm |
RoHS Compliant | Yes |
Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5% | Newark Electronics |
Where can I find additional details, specifications and documents for a CDHC301K2R3SR?
Additional datasheets, footprints and schematics for CDHC301K2R3SR are listed on our Part Details page. You can also find images and similar parts to CDHC301K2R3SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDHC301K2R3SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDHC301K2R3SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDHC301K2R3SR fall under?
The CDHC301K2R3SR is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDHC301K2R3SR when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDHC301K2R3SR you can contact the distributor directly for product support, shipping queries etc.
Is the CDHC301K2R3SR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CDHC301K2R3SR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CDHC301K2R3SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDHC301K2R3SR often in real-time on the comparison pages.
What if I can't find stock of CDHC301K2R3SR?
You can fill out our help required form which you can use to request a quote for CDHC301K2R3SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.