Status: | Unknown |
---|---|
Series: | CDDFN10 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 7.5V |
---|---|
Diode Case Style | DFN |
No. of Pins | 10Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | 30W |
Product Range | CDDFN10 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Ultra Low Capacitance Tvs Diode Array /Tape & Reel - 7" Reel |Bourns CDDFN10-3324P | Newark Electronics |
Diode TVS Quad Uni-Directional 3.3V 30W 10-Pin DFN T/R | Avnet America |
A 3.3V, 4A, dual gnd, 4 lines, Ultra low capacitance, DFN10 pkg, TVS Diode Array | Bourns CDDFN10-3324P | RS Americas |
TVS DIODE ARRAY ULTRA L CAP | TTI Europe |
DIODE, ESD PROTECTION, 3.3V, 0.45PF | Farnell |
Where can I find additional details, specifications and documents for a CDDFN10-3324P?
Additional datasheets, footprints and schematics for CDDFN10-3324P are listed on our Part Details page. You can also find images and similar parts to CDDFN10-3324P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDDFN10-3324P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDDFN10-3324P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDDFN10-3324P fall under?
The CDDFN10-3324P is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CDDFN10-3324P when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDDFN10-3324P you can contact the distributor directly for product support, shipping queries etc.
Is the CDDFN10-3324P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDDFN10-3324P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for CDDFN10-3324P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDDFN10-3324P often in real-time on the comparison pages.
What if I can't find stock of CDDFN10-3324P?
You can fill out our help required form which you can use to request a quote for CDDFN10-3324P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.