Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Driver |
---|---|
Frequency | 200MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PLL clock driver for synch. DRAM & gen. purp. apps w/spread spectrum compatibility, power down mode | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCVF2505PWR?
Additional datasheets, footprints and schematics for CDCVF2505PWR are listed on our Part Details page. You can also find images and similar parts to CDCVF2505PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCVF2505PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCVF2505PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCVF2505PWR fall under?
The CDCVF2505PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCVF2505PWR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCVF2505PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CDCVF2505PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCVF2505PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for CDCVF2505PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCVF2505PWR often in real-time on the comparison pages.
What if I can't find stock of CDCVF2505PWR?
You can fill out our help required form which you can use to request a quote for CDCVF2505PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.