Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2310 |
IC Generic Number | 2310 |
Input Current | 5µA |
Input Type | LVTTL |
Logic Function Number | 2310 |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVTTL |
Supply Current | 80µA |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
Type | Clock Buffer |
High performance 1:10 clock buffer for general purpose applications with support up to 105C | Texas Instruments |
1:10 Clock Buffer, 2310, Tssop24 | Newark Electronics |
1:10 CLOCK BUFFER, 2310, TSSOP24 | element14 |
1: 10 CLOCK BUFFER, 2310, TSSOP24 | Farnell |
Where can I find additional details, specifications and documents for a CDCVF2310PW .?
Additional datasheets, footprints and schematics for CDCVF2310PW . are listed on our Part Details page. You can also find images and similar parts to CDCVF2310PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCVF2310PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCVF2310PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCVF2310PW . fall under?
The CDCVF2310PW . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCVF2310PW . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCVF2310PW . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCVF2310PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCVF2310PW . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCVF2310PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCVF2310PW . often in real-time on the comparison pages.
What if I can't find stock of CDCVF2310PW .?
You can fill out our help required form which you can use to request a quote for CDCVF2310PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.