Clock IC Type | Fanout Buffer |
---|---|
Frequency | 400MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low power, 2:8 fan-out buffer with universal inputs and outputs | Texas Instruments |
Universal Fanout Buffer, 400Mhz, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCUN1208LPRHBT .?
Additional datasheets, footprints and schematics for CDCUN1208LPRHBT . are listed on our Part Details page. You can also find images and similar parts to CDCUN1208LPRHBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCUN1208LPRHBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCUN1208LPRHBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCUN1208LPRHBT . fall under?
The CDCUN1208LPRHBT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCUN1208LPRHBT . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCUN1208LPRHBT . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCUN1208LPRHBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCUN1208LPRHBT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCUN1208LPRHBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCUN1208LPRHBT . often in real-time on the comparison pages.
What if I can't find stock of CDCUN1208LPRHBT .?
You can fill out our help required form which you can use to request a quote for CDCUN1208LPRHBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.