Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$199.00 |
12
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CDCUN1208LP |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Fanout Buffer |
Kit Contents | Eval Board CDCUN1208LP |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Single Ended/Differential Input Easy Device Programming via Control Pins and Host Powered USB Port |
CDCUN1208LP Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCUN1208LPEVM?
Additional datasheets, footprints and schematics for CDCUN1208LPEVM are listed on our Part Details page. You can also find images and similar parts to CDCUN1208LPEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCUN1208LPEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCUN1208LPEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCUN1208LPEVM fall under?
The CDCUN1208LPEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CDCUN1208LPEVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCUN1208LPEVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCUN1208LPEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCUN1208LPEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCUN1208LPEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCUN1208LPEVM often in real-time on the comparison pages.
What if I can't find stock of CDCUN1208LPEVM?
You can fill out our help required form which you can use to request a quote for CDCUN1208LPEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.