Prices starting from US$4.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$4.11 |
5,332
|
Buy Now |
Clock IC Type | PLL Clock Driver |
---|---|
Frequency | 400MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Clock IC Case Style | QFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 877 |
Input Current | 250µA |
Input Type | SSTL-18 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 500µA |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Type | Clock Driver |
1.8-V phase-lock loop clock driver for DDR2 SDRAM applications | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCU877RHAT.?
Additional datasheets, footprints and schematics for CDCU877RHAT. are listed on our Part Details page. You can also find images and similar parts to CDCU877RHAT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCU877RHAT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCU877RHAT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCU877RHAT. fall under?
The CDCU877RHAT. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCU877RHAT. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCU877RHAT. you can contact the distributor directly for product support, shipping queries etc.
Is the CDCU877RHAT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCU877RHAT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCU877RHAT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCU877RHAT. often in real-time on the comparison pages.
What if I can't find stock of CDCU877RHAT.?
You can fill out our help required form which you can use to request a quote for CDCU877RHAT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.