Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 32MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Crystal oscillator / clock generator with optional SSC | Texas Instruments |
Clock Generator, 32Mhz, Tssop-8 | Newark Electronics |
CLOCK GENERATOR, 32MHZ, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a CDCS502PW .?
Additional datasheets, footprints and schematics for CDCS502PW . are listed on our Part Details page. You can also find images and similar parts to CDCS502PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCS502PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCS502PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCS502PW . fall under?
The CDCS502PW . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCS502PW . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCS502PW . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCS502PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCS502PW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCS502PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCS502PW . often in real-time on the comparison pages.
What if I can't find stock of CDCS502PW .?
You can fill out our help required form which you can use to request a quote for CDCS502PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.