Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Clock Synchronizer |
---|---|
Frequency | 2.2GHz |
No. of Pins | 48Pins |
PLL Case Style | VQFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
High performance, low phase noise, low skew clock synchronizer that synchronizes ref clock to VCXO | Texas Instruments |
Clock Synchronizer/Jitter Cleaner, Vqfn | Newark Electronics |
CLOCK SYNCHRONIZER/JITTER CLEANER, VQFN | element14 |
Where can I find additional details, specifications and documents for a CDCM7005RGZT?
Additional datasheets, footprints and schematics for CDCM7005RGZT are listed on our Part Details page. You can also find images and similar parts to CDCM7005RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM7005RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM7005RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM7005RGZT fall under?
The CDCM7005RGZT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CDCM7005RGZT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM7005RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM7005RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM7005RGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM7005RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM7005RGZT often in real-time on the comparison pages.
What if I can't find stock of CDCM7005RGZT?
You can fill out our help required form which you can use to request a quote for CDCM7005RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.