CDCM6208V2RGZT . Part Information
Details for CDCM6208V2RGZT . by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.3600 |
10 | 10.4500 |
25 | 10.0100 |
50 | 9.4200 |
100 | 8.8200 |
Stock Information
Details
Part Specifications
Clock IC Type | Clock Generator |
Frequency | 3.13GHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 20mA |
Alternative Part Descriptions
- CLOCK GENERATOR, 3.13GHZ, VQFN-48; Clock IC Type:Clock Generator; Frequency:3.13GHz; No. of Outputs:8Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CDCM6208V2RGZT .?
Additional datasheets, footprints and schematics for CDCM6208V2RGZT . are listed in our Part Details tab. You can also find the CDCM6208V2RGZT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM6208V2RGZT . in the Pricing & Inventory tab next to part details. You can view CDCM6208V2RGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM6208V2RGZT . fall under?
The CDCM6208V2RGZT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM6208V2RGZT . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM6208V2RGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM6208V2RGZT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CDCM6208V2RGZT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CDCM6208V2RGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM6208V2RGZT . often in real-time on the comparison pages.
What if I can't find stock of CDCM6208V2RGZT .?
You can fill out our help required form which you can use to request a quote for CDCM6208V2RGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.