Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.04
|
1,280
in stock
|
Buy Now |
Clock IC Type | Clock Generator Jitter Cleaner |
---|---|
Frequency | 800MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2:8 ultra-low power, low jitter clock generator | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCM6208V1RGZT?
Additional datasheets, footprints and schematics for CDCM6208V1RGZT are listed on our Part Details page. You can also find images and similar parts to CDCM6208V1RGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM6208V1RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM6208V1RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM6208V1RGZT fall under?
The CDCM6208V1RGZT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM6208V1RGZT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM6208V1RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM6208V1RGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM6208V1RGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCM6208V1RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM6208V1RGZT often in real-time on the comparison pages.
What if I can't find stock of CDCM6208V1RGZT?
You can fill out our help required form which you can use to request a quote for CDCM6208V1RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.