CDCM6208V1RGZR Clock Timing & Frequency Management by Texas Instruments

CLOCK GENERATOR/CLEANER 250MHZ VQFN-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.03

Distributor Stock
Logo for Farnell
Farnell
from US$9.09
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.03
7,195
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.43
-
Buy Now
Logo for element14
element14
from US$10.77
-
Buy Now

Specifications

Clock IC Type Clock Generator Jitter Cleaner
Frequency 250MHz
No. of Outputs 8Outputs
Supply Voltage Min 1.71V
Supply Voltage Max 3.465V
Clock IC Case Style VQFN
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2:8 ultra-low power, low jitter clock generator | Texas Instruments
Clock Generator/Cleaner, 250Mhz, Vqfn-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CDCM6208V1RGZR?

Additional datasheets, footprints and schematics for CDCM6208V1RGZR are listed on our Part Details page. You can also find images and similar parts to CDCM6208V1RGZR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CDCM6208V1RGZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM6208V1RGZR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CDCM6208V1RGZR fall under?

The CDCM6208V1RGZR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to CDCM6208V1RGZR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM6208V1RGZR you can contact the distributor directly for product support, shipping queries etc.

Is the CDCM6208V1RGZR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CDCM6208V1RGZR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM6208V1RGZR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CDCM6208V1RGZR often in real-time on the comparison pages.

What if I can't find stock of CDCM6208V1RGZR?

You can fill out our help required form which you can use to request a quote for CDCM6208V1RGZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay