Clock IC Type | Clock Generator |
---|---|
Frequency | 683.28MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1:2 ultra-low jitter crystal-in clock generator | Texas Instruments |
1:2Ultra Low Jitter Crystal-In | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCM61002RHBR?
Additional datasheets, footprints and schematics for CDCM61002RHBR are listed on our Part Details page. You can also find images and similar parts to CDCM61002RHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM61002RHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM61002RHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM61002RHBR fall under?
The CDCM61002RHBR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM61002RHBR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM61002RHBR you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM61002RHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM61002RHBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM61002RHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM61002RHBR often in real-time on the comparison pages.
What if I can't find stock of CDCM61002RHBR?
You can fill out our help required form which you can use to request a quote for CDCM61002RHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.