Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 800MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Clock buffer with programmable divider, LVPECL I/O and LVCMOS output | Texas Instruments |
Clock Buffer, 800Mhz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCM1802RGTT?
Additional datasheets, footprints and schematics for CDCM1802RGTT are listed on our Part Details page. You can also find images and similar parts to CDCM1802RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCM1802RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCM1802RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCM1802RGTT fall under?
The CDCM1802RGTT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCM1802RGTT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCM1802RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCM1802RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCM1802RGTT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCM1802RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCM1802RGTT often in real-time on the comparison pages.
What if I can't find stock of CDCM1802RGTT?
You can fill out our help required form which you can use to request a quote for CDCM1802RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.