Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 800MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CLOCK BUFFER, 800MHZ, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a CDCLVD1213RGTT .?
Additional datasheets, footprints and schematics for CDCLVD1213RGTT . are listed on our Part Details page. You can also find images and similar parts to CDCLVD1213RGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVD1213RGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVD1213RGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVD1213RGTT . fall under?
The CDCLVD1213RGTT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVD1213RGTT . when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVD1213RGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVD1213RGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVD1213RGTT . have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for CDCLVD1213RGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVD1213RGTT . often in real-time on the comparison pages.
What if I can't find stock of CDCLVD1213RGTT .?
You can fill out our help required form which you can use to request a quote for CDCLVD1213RGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.