Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Clock IC Type | Clock Buffer |
---|---|
Frequency | 800MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1204 |
IC Interface Type | LVDS |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 60mA |
Supply Voltage Range | 2.375V to 2.625V |
Low jitter, 2-input selectable 1:4 universal-to-LVDS buffer | Texas Instruments |
CDCLVD1204RGTT, LVDS Buffers | RS |
Ic, Clk Buff, Lvds, 16Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCLVD1204RGTT?
Additional datasheets, footprints and schematics for CDCLVD1204RGTT are listed on our Part Details page. You can also find images and similar parts to CDCLVD1204RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVD1204RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVD1204RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVD1204RGTT fall under?
The CDCLVD1204RGTT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVD1204RGTT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVD1204RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVD1204RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVD1204RGTT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CDCLVD1204RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVD1204RGTT often in real-time on the comparison pages.
What if I can't find stock of CDCLVD1204RGTT?
You can fill out our help required form which you can use to request a quote for CDCLVD1204RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.