CDCLVC1310RHBR . Part Information

Details for CDCLVC1310RHBR . by Texas Instruments

Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators

Buy CDCLVC1310RHBR Directly from Texas Instruments (6333 in stock) at $2.5960

Part Downloads

Part Specifications

Clock IC Type Clock Buffer Level Translator
Frequency 200MHz
No. of Outputs 10Outputs
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Clock IC Case Style VQFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • CLOCK BUFFER/TRANSLATOR, 200MHZ, VQFN-32; Clock IC Type:Clock Buffer, Level Translator; Frequency:200MHz; No. of Outputs:10Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:32Pins; RoHS Compliant: Yes | Newark Electronics
  • Universal input, 10-output low impedance LVCMOS buffer | Texas Instruments

Viewing Distributors for CDCLVC1310RHBR .

Loading...
Loading Results for CDCLVC1310RHBR .