Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 250MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1108 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 6mA |
Supply Voltage Range | 2.3V to 2.7V 3V to 3.6V |
Low jitter, 1:8 LVCMOS fan-out clock buffer | Texas Instruments |
1:8 Lvcmos Buffer Rohs Compliant: Yes |TEXAS INSTRUMENTS CDCLVC1108PW. | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCLVC1108PW?
Additional datasheets, footprints and schematics for CDCLVC1108PW are listed on our Part Details page. You can also find images and similar parts to CDCLVC1108PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVC1108PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVC1108PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVC1108PW fall under?
The CDCLVC1108PW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVC1108PW when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVC1108PW you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVC1108PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVC1108PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCLVC1108PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVC1108PW often in real-time on the comparison pages.
What if I can't find stock of CDCLVC1108PW?
You can fill out our help required form which you can use to request a quote for CDCLVC1108PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.