| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Clock IC Type | Clock Buffer |
|---|---|
| Frequency | 250MHz |
| No. of Outputs | 3Outputs |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Clock IC Case Style | TSSOP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a CDCLVC1103PWR?
Additional datasheets, footprints and schematics for CDCLVC1103PWR are listed on our Part Details page. You can also find images and similar parts to CDCLVC1103PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCLVC1103PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCLVC1103PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCLVC1103PWR fall under?
The CDCLVC1103PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCLVC1103PWR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCLVC1103PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CDCLVC1103PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCLVC1103PWR have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for CDCLVC1103PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCLVC1103PWR often in real-time on the comparison pages.
What if I can't find stock of CDCLVC1103PWR?
You can fill out our help required form which you can use to request a quote for CDCLVC1103PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.