Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 350MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
PCIe Gen4 support ultra-low power clock generator with four programmable outputs & EEPROM | Texas Instruments |
Pll Clock Generator, 350Mhz, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCI6214RGER?
Additional datasheets, footprints and schematics for CDCI6214RGER are listed on our Part Details page. You can also find images and similar parts to CDCI6214RGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCI6214RGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCI6214RGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCI6214RGER fall under?
The CDCI6214RGER is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to CDCI6214RGER when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCI6214RGER you can contact the distributor directly for product support, shipping queries etc.
Is the CDCI6214RGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCI6214RGER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCI6214RGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCI6214RGER often in real-time on the comparison pages.
What if I can't find stock of CDCI6214RGER?
You can fill out our help required form which you can use to request a quote for CDCI6214RGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.