Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
24
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CDCEL913 |
Kit Application Type | Clock & Timing |
Application Sub Type | PLL Clock Synthesizer |
Kit Contents | Eval Board CDCEL913 USB cable Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast Prototyping and Application Evaluation Programming through Pro-Clock Software |
CDCEL913 Performance Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCEL913PERF-EVM?
Additional datasheets, footprints and schematics for CDCEL913PERF-EVM are listed on our Part Details page. You can also find images and similar parts to CDCEL913PERF-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCEL913PERF-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCEL913PERF-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCEL913PERF-EVM fall under?
The CDCEL913PERF-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CDCEL913PERF-EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCEL913PERF-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCEL913PERF-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCEL913PERF-EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCEL913PERF-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCEL913PERF-EVM often in real-time on the comparison pages.
What if I can't find stock of CDCEL913PERF-EVM?
You can fill out our help required form which you can use to request a quote for CDCEL913PERF-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.