Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.77
|
160,367
in stock
|
Buy Now |
Clock IC Type | Clock Synthesiser Divider Multiplier |
---|---|
Frequency | 201MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Programmable 2-PLL clock synthesizer with spread spectrum capability | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCEL824PWR?
Additional datasheets, footprints and schematics for CDCEL824PWR are listed on our Part Details page. You can also find images and similar parts to CDCEL824PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCEL824PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCEL824PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCEL824PWR fall under?
The CDCEL824PWR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCEL824PWR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCEL824PWR you can contact the distributor directly for product support, shipping queries etc.
Is the CDCEL824PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCEL824PWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDCEL824PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCEL824PWR often in real-time on the comparison pages.
What if I can't find stock of CDCEL824PWR?
You can fill out our help required form which you can use to request a quote for CDCEL824PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.