Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Synthesiser |
---|---|
Frequency | 230MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 925 |
IC Interface Type | I2C |
Input Current | 5µA |
Input Type | LVCMOS |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS |
Supply Current | 20mA |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Type | PLL Clock Synthesizer |
Where can I find additional details, specifications and documents for a CDCE925PWG4?
Additional datasheets, footprints and schematics for CDCE925PWG4 are listed on our Part Details page. You can also find images and similar parts to CDCE925PWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE925PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE925PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE925PWG4 fall under?
The CDCE925PWG4 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCE925PWG4 when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE925PWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE925PWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE925PWG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CDCE925PWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE925PWG4 often in real-time on the comparison pages.
What if I can't find stock of CDCE925PWG4?
You can fill out our help required form which you can use to request a quote for CDCE925PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.