| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | CDCE913 |
| Kit Application Type | Clock & Timing |
| Application Sub Type | PLL Clock Synthesizer |
| Kit Contents | Eval Board CDCE913 USB cable Documentation |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Fast Prototyping and Application Evaluation Programming through Pro-Clock Software |
Where can I find additional details, specifications and documents for a CDCE913PERF-EVM?
Additional datasheets, footprints and schematics for CDCE913PERF-EVM are listed on our Part Details page. You can also find images and similar parts to CDCE913PERF-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE913PERF-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE913PERF-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE913PERF-EVM fall under?
The CDCE913PERF-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CDCE913PERF-EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE913PERF-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE913PERF-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE913PERF-EVM have stock available?
There is no stock from authorised distributors for CDCE913PERF-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE913PERF-EVM often in real-time on the comparison pages.
What if I can't find stock of CDCE913PERF-EVM?
You can fill out our help required form which you can use to request a quote for CDCE913PERF-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.