Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Clock Synchronizer |
---|---|
Frequency | 1.5GHz |
No. of Pins | 64Pins |
PLL Case Style | VQFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10 outputs low jitter clock synchronizer and jitter cleaner | Texas Instruments |
Where can I find additional details, specifications and documents for a CDCE72010RGCT?
Additional datasheets, footprints and schematics for CDCE72010RGCT are listed on our Part Details page. You can also find images and similar parts to CDCE72010RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE72010RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE72010RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE72010RGCT fall under?
The CDCE72010RGCT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CDCE72010RGCT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE72010RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE72010RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE72010RGCT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CDCE72010RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE72010RGCT often in real-time on the comparison pages.
What if I can't find stock of CDCE72010RGCT?
You can fill out our help required form which you can use to request a quote for CDCE72010RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.