Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 1.175GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | Serial SPI |
Supply Current | 20mA |
Four output clock generator/jitter cleaner with integrated dual VCOs | Texas Instruments |
Clock Generator, 1.175Ghz, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDCE62002RHBT?
Additional datasheets, footprints and schematics for CDCE62002RHBT are listed on our Part Details page. You can also find images and similar parts to CDCE62002RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDCE62002RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDCE62002RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDCE62002RHBT fall under?
The CDCE62002RHBT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDCE62002RHBT when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDCE62002RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the CDCE62002RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDCE62002RHBT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CDCE62002RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDCE62002RHBT often in real-time on the comparison pages.
What if I can't find stock of CDCE62002RHBT?
You can fill out our help required form which you can use to request a quote for CDCE62002RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.