Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.55
|
5,459
in stock
|
Buy Now |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 52MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DSBGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual-channel square/sine-to-square wave clock buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a CDC3RL02BYFPR?
Additional datasheets, footprints and schematics for CDC3RL02BYFPR are listed on our Part Details page. You can also find images and similar parts to CDC3RL02BYFPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDC3RL02BYFPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDC3RL02BYFPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDC3RL02BYFPR fall under?
The CDC3RL02BYFPR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CDC3RL02BYFPR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDC3RL02BYFPR you can contact the distributor directly for product support, shipping queries etc.
Is the CDC3RL02BYFPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDC3RL02BYFPR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CDC3RL02BYFPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDC3RL02BYFPR often in real-time on the comparison pages.
What if I can't find stock of CDC3RL02BYFPR?
You can fill out our help required form which you can use to request a quote for CDC3RL02BYFPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.