CD74HCT73E . Logic by Texas Instruments

LOGIC DUAL JK F-F W/RESET 14DIP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
64,690 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
999 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74HCT73
Flip-Flop Type D
Propagation Delay 38ns
Frequency 60MHz
Output Current 4mA
Logic Case Style DIP
No. of Pins 14Pins
Trigger Type Negative Edge
IC Output Type Complementary
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74HCT
Logic IC Base Number 7473, 7473
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7473
Logic IC Function Dual Negative-Edge-Triggered J-K Flip-Flop with Reset
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

High speed CMOS logic dual negative-edge-triggered J-K flip-flops with reset | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Texas Instruments CD74HCT73E Dual J-k Flip-Flop | Rapid Electronics
LOGIC, DUAL JK F-F W/RESET, 14DIP | element14

More Parts in Flip Flops


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT73E .?

Additional datasheets, footprints and schematics for CD74HCT73E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT73E . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT73E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT73E . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT73E . fall under?

The CD74HCT73E . is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT73E . when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT73E . you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT73E . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT73E . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for CD74HCT73E ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT73E . often in real-time on the comparison pages.

What if I can't find stock of CD74HCT73E .?

You can fill out our help required form which you can use to request a quote for CD74HCT73E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay