PLL Type | VCO |
---|---|
Frequency | 38MHz |
No. of Pins | 16Pins |
PLL Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT7046 |
Logic Function Number | 747046 |
Logic IC Base Number | 747046 |
Logic IC Function | Phase Locked Loop with Lock Detector |
No. of Gates | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 8µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector | Texas Instruments |
PLL Single 12MHz to 18MHz 16-Pin PDIP | Component Sense |
Where can I find additional details, specifications and documents for a CD74HCT7046AE?
Additional datasheets, footprints and schematics for CD74HCT7046AE are listed on our Part Details page. You can also find images and similar parts to CD74HCT7046AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT7046AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT7046AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT7046AE fall under?
The CD74HCT7046AE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT7046AE when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT7046AE you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT7046AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT7046AE have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HCT7046AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT7046AE often in real-time on the comparison pages.
What if I can't find stock of CD74HCT7046AE?
You can fill out our help required form which you can use to request a quote for CD74HCT7046AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.