| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Logic Family / Base Number | 74HCT688 |
|---|---|
| Comparator Type | Magnitude |
| No. of Channels | 8Channels |
| No. of Bits | 8bit |
| Logic Case Style | SOIC |
| No. of Pins | 20Pins |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74HCT |
| Logic IC Base Number | 74688, 74688 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| Logic IC Function | 8bit Magnitude Comparator |
| No. of Gates | 1 |
| No. of Inputs | 16 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD74HCT688M .?
Additional datasheets, footprints and schematics for CD74HCT688M . are listed on our Part Details page. You can also find images and similar parts to CD74HCT688M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT688M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT688M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT688M . fall under?
The CD74HCT688M . is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT688M . when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT688M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT688M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT688M . have stock available?
There is no stock from authorised distributors for CD74HCT688M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT688M . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT688M .?
You can fill out our help required form which you can use to request a quote for CD74HCT688M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.