Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
839
in stock
|
Buy Now | |
Texas Instruments
from US$0.32
|
687
in stock
|
Buy Now | |
Micros
from US$0.49
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$0.90
|
-
|
Buy Now |
Comparator Type | Magnitude |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 4.5V to 5.5V |
Comparator Case Style | DIP |
No. of Pins | 20Pins |
IC Output Type | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | PDIP |
Logic Family / Base Number | 74HCT688 |
Logic IC Base Number | 74688 |
Logic IC Family | 74HCT |
No. of Bits | 8bit |
Output Compatibility | CMOS |
8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Texas Instruments |
8-bit Magnitude Comparator | Micros |
IC: digital | Transfer Multisort Elektronik |
Identity Comparator 8-Bit 20-Pin PDIP | RS |
Comparator, Single, Pdip-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HCT688E?
Additional datasheets, footprints and schematics for CD74HCT688E are listed on our Part Details page. You can also find images and similar parts to CD74HCT688E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT688E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT688E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT688E fall under?
The CD74HCT688E is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT688E when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT688E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT688E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT688E have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Micros, Transfer Multisort Elektronik and RS have stock available or on a lead time for CD74HCT688E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT688E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT688E?
You can fill out our help required form which you can use to request a quote for CD74HCT688E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.