Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flip-Flop Type | D |
---|---|
Propagation Delay | 15ns |
Frequency | 60MHz |
Output Current | 6mA |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Range | 4.5V to 5.5V |
High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT574E?
Additional datasheets, footprints and schematics for CD74HCT574E are listed on our Part Details page. You can also find images and similar parts to CD74HCT574E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT574E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT574E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT574E fall under?
The CD74HCT574E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT574E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT574E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT574E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT574E have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT574E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT574E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT574E?
You can fill out our help required form which you can use to request a quote for CD74HCT574E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.