| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74HCT573 |
|---|---|
| Latch Type | D Type Transparent |
| IC Output Type | Tri State Non Inverted |
| Propagation Delay | 35ns |
| Output Current | 6mA |
| Logic Case Style | DIP |
| No. of Pins | 20Pins |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| No. of Bits | 8bit |
| Logic IC Family | 74HCT |
| Logic IC Base Number | 74573, 74573 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74HCT573 |
| Logic Function Number | 74573 |
| Logic IC Function | Octal D-Type Transparent Latch (3-State) |
| No. of Inputs | 1 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Through Hole |
| 74Hct Cmos, 74Hct573, Dip20, 5.5V | Newark Electronics |
| 74HCT CMOS, 74HCT573, DIP20, 5.5V | element14 |
| Octal transparent D latch,CD74HCT573E | RS |
Where can I find additional details, specifications and documents for a CD74HCT573E .?
Additional datasheets, footprints and schematics for CD74HCT573E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT573E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT573E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT573E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT573E . fall under?
The CD74HCT573E . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT573E . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT573E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT573E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT573E . have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for CD74HCT573E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT573E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT573E .?
You can fill out our help required form which you can use to request a quote for CD74HCT573E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.