CD74HCT563M . Logic by Texas Instruments

IC 74HCT SMD 74HCT563 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.17
-
Buy Now

Specifications

Logic Family / Base Number 74HCT563
Latch Type Transparent
IC Output Type Tri State
Propagation Delay 12ns
Output Current 7.8mA
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74HCT
Logic IC Base Number 74563, 74
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74HCT563
Logic Function Number 74563
Logic IC Function Octal Inverting D-Type Transparent Latch (3-State)
Operating Temperature Range -55°C to +125°C
Output Current Max 25mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

20 Lead Soic(300Mil) Rohs Compliant: Yes |TEXAS INSTRUMENTS CD74HCT563M. | Newark Electronics
IC, 74HCT, SMD, 74HCT563, SOIC20 | element14
High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT563M .?

Additional datasheets, footprints and schematics for CD74HCT563M . are listed on our Part Details page. You can also find images and similar parts to CD74HCT563M . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT563M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT563M . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT563M . fall under?

The CD74HCT563M . is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT563M . when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT563M . you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT563M . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT563M . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD74HCT563M ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT563M . often in real-time on the comparison pages.

What if I can't find stock of CD74HCT563M .?

You can fill out our help required form which you can use to request a quote for CD74HCT563M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay