CD74HCT533E Part Information
Details for CD74HCT533E by Texas Instruments
Semiconductors - ICs>Logic>Latches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5800 |
10 | 1.1800 |
50 | 1.1600 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HCT533 |
Latch Type | Transparent |
IC Output Type | Tri State |
Propagation Delay | 14ns |
Output Current | 6mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74HCT |
Logic IC Base Number | 74533, 74533 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74533 |
Logic IC Function | Octal Inverting Transparent Latch with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HCT533E?
Additional datasheets, footprints and schematics for CD74HCT533E are listed in our Part Details tab. You can also find the CD74HCT533E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT533E in the Pricing & Inventory tab next to part details. You can view CD74HCT533E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT533E fall under?
The CD74HCT533E is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT533E when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT533E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT533E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HCT533E have stock available?
There is no stock from authorised distributors for CD74HCT533E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT533E often in real-time on the comparison pages.
What if I can't find stock of CD74HCT533E?
You can fill out our help required form which you can use to request a quote for CD74HCT533E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.