CD74HCT42E . Part Information
Details for CD74HCT42E . by Texas Instruments
Semiconductors - ICs > Logic > Decoders / Encoders
Part Downloads


Part Specifications
Logic Family / Base Number | 74HCT42 |
Logic Type | BCD to Decimal Decoder |
No. of Outputs | 10Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 7442, 7442 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7442 |
Logic IC Function | 1-of-10 BCD to Decimal Decoder |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 5.2mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- BCD-decimal inverting decoder,CD74HCT42E | RS Components
- IC: digital; decoder,multiplexer,switch; THT; DIP16; Series: HCT | Transfer Multisort Elektronik
- High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder | Texas Instruments
Viewing Distributors for CD74HCT42E .
Loading...
Loading Results for CD74HCT42E .