Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.37
|
-
|
Buy Now |
PLL Type | Frequency Synthesis |
---|---|
Frequency | 38MHz |
No. of Pins | 16Pins |
PLL Case Style | SOIC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed CMOS Logic Phase-Locked-Loop with VCO | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HCT4046AMT?
Additional datasheets, footprints and schematics for CD74HCT4046AMT are listed on our Part Details page. You can also find images and similar parts to CD74HCT4046AMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT4046AMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT4046AMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT4046AMT fall under?
The CD74HCT4046AMT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT4046AMT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT4046AMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT4046AMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT4046AMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HCT4046AMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT4046AMT often in real-time on the comparison pages.
What if I can't find stock of CD74HCT4046AMT?
You can fill out our help required form which you can use to request a quote for CD74HCT4046AMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.