CD74HCT238E . Part Information
Details for CD74HCT238E . by Texas Instruments
Semiconductors - ICs > Logic > Decoders / Encoders

Buy CD74HCT238E Directly from Texas Instruments (16303 in stock) at $0.1710
Part Downloads

Part Specifications
Logic Family / Base Number | 74HCT238 |
Logic Type | 3-to-8 Line Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74238 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DECODER/DEMUX, 3:8, DIP-16 | Newark Electronics
- IC: digital; 3-to-8 lines,decoder,demultiplexer; THT; DIP16 | Transfer Multisort Elektronik
- 3 to 8 Line Decoder DIP16 | Schukat Electronic
- High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting | Texas Instruments
Viewing Distributors for CD74HCT238E .
Loading...
Loading Results for CD74HCT238E .