Logic Family / Base Number | 74HCT174 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 17ns |
Frequency | 25MHz |
Output Current | 4mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74174, 74174 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HCT174 |
Logic Function Number | 74174 |
Logic IC Function | Hex D-Type Flip-Flop With Reset |
No. of Gates | 6 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
High Speed CMOS Logic Hex D-Type Flip-Flop with Reset | Texas Instruments |
HIGH-SPEED CMOS LOGIC HEX D-TYPE FLIP-FLOP WITH RE | GreenChips |
74HCT CMOS, 74HCT174, DIP16, 5.5V | element14 |
IC: digital | Transfer Multisort Elektronik |
DIP 16P TUBE | Component Electronics |
NON ROHS / CI DIL 16 / TUBE | Holdelec |
74Hct Cmos, 74Hct174, Dip16, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HCT174E .?
Additional datasheets, footprints and schematics for CD74HCT174E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT174E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT174E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT174E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT174E . fall under?
The CD74HCT174E . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT174E . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT174E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT174E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT174E . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD74HCT174E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT174E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT174E .?
You can fill out our help required form which you can use to request a quote for CD74HCT174E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.