| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.29
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.29
|
7,725
in stock
|
Buy Now |
|
Conrad
from US$0.53
|
850
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.45
|
850
in stock
|
Buy Now |
|
Newark Electronics
from US$0.68
|
0
in stock
|
Buy Now |
|
TME
from US$0.36
|
0
in stock
|
Buy Now |
|
element14
from US$0.82
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.48
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | 74HCT165 |
|---|---|
| Shift Register Function | Parallel to Serial |
| No. of Elements | 1 Element, 1Elements |
| No. of Bits Per Element | 8bit |
| Logic Case Style | DIP |
| No. of Pins | 16Pins |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| IC Output Type | Differential |
| Logic IC Family | 74HCT |
| Logic IC Base Number | 74165, 74165 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| Device Marking | 74HCT165 |
| Frequency | 18MHz |
| Input Current Max | 1µA |
| Logic Function Number | 74165 |
| Logic IC Function | 8bit Parallel-In/Serial-Out Shift Register |
| Logic Type | Shift Register |
| Termination Type | Through Hole |
| Texas Instruments CD74HCT165E Logik IC - Schieberegister Tube | Conrad |
| 8Bit Shift Reg P-In/S-Out DIP16 | Schukat Electronic |
| 74Hct Cmos, 74Hct165, Dip16, 5.5V | Newark Electronics |
| IC: digital | TME |
| 74HCT CMOS, 74HCT165, DIP16, 5.5V | element14 |
Where can I find additional details, specifications and documents for a CD74HCT165E .?
Additional datasheets, footprints and schematics for CD74HCT165E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT165E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT165E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT165E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT165E . fall under?
The CD74HCT165E . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT165E . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT165E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT165E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT165E . have stock available?
Authorised distributors including Rochester Electronics, Conrad, Schukat Electronic, Newark Electronics and TME have stock available or on a lead time for CD74HCT165E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT165E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT165E .?
You can fill out our help required form which you can use to request a quote for CD74HCT165E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.