| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74HCT125 |
|---|---|
| Logic Device Type | Buffer Non Inverting |
| Logic Case Style | SOIC |
| No. of Pins | 14Pins |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74HCT |
| Logic IC Base Number | 74125, 74125 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74HCT125 |
| Logic Function Number | 74125 |
| Logic IC Function | Quadruple Buffer / Line Driver (3-State) |
| No. of Gates | 4 |
| No. of Inputs | 1 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD74HCT125M .?
Additional datasheets, footprints and schematics for CD74HCT125M . are listed on our Part Details page. You can also find images and similar parts to CD74HCT125M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT125M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT125M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT125M . fall under?
The CD74HCT125M . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT125M . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT125M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT125M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT125M . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for CD74HCT125M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT125M . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT125M .?
You can fill out our help required form which you can use to request a quote for CD74HCT125M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.