CD74HCT123M Part Information
Details for CD74HCT123M by Texas Instruments
Semiconductors - ICs > Logic > Multivibrators
Part Downloads


Part Specifications
Logic Family / Base Number | 74HCT123 |
Multivibrator Type | Retriggerable Monostable |
Output Current | 4mA |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 25ns |
Logic IC Family | 74HCT |
Logic IC Base Number | 74123, 74123 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Fall Time tf | 400ns |
IC Generic Number | 74HCT123 |
Logic Function Number | 74123 |
Logic IC Function | Dual Retriggerable Monostable Multivibrator with Reset |
No. of Gates | 2 |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 400ns |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 74HCT CMOS, SMD, 74HCT123, SOIC16; Logic Family / Base Number:74HCT123; Multivibrator Type:Retriggerable Monostable; Output Current:4mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes | Newark Electronics
- Monostable Multivibrator Dual 16-Pin SOIC Tube | Avnet America
- IC: digital; monostable,multivibrator; Channels: 2; CMOS; SMD; SO16 | Transfer Multisort Elektronik
- Dual Retrigger 1Shots SO16 | Schukat Electronic
- High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset | Texas Instruments
- Multivibrator [Texas Instruments] CD74HCT123M Multivibrator | Distrelec
Viewing Distributors for CD74HCT123M
Loading...
Loading Results for CD74HCT123M