CD74HCT03E . Logic by Texas Instruments

IC HI SPEED CMOS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Schukat Electronic
Schukat Electronic
from US$0.13
1,350
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
577
in stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
-
Buy Now

Specifications

Logic Family / Base Number 74HCT03
Logic Type NAND
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74HCT
Logic IC Base Number 7403, 7403
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 7403
Logic IC Function CMOS Logic Quad 2-Input NAND Gate with Open Drain
Operating Temperature Range -55°C to +125°C
Output Current Max 25mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Quad 2Inp NAND Gate DIP14 | Schukat Electronic
IC: digital | Transfer Multisort Elektronik
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs and open-drain outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD74HCT03E .?

Additional datasheets, footprints and schematics for CD74HCT03E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT03E . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD74HCT03E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT03E . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD74HCT03E . fall under?

The CD74HCT03E . is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD74HCT03E . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT03E . you can contact the distributor directly for product support, shipping queries etc.

Is the CD74HCT03E . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD74HCT03E . have stock available?

Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14 and Texas Instruments have stock available or on a lead time for CD74HCT03E ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD74HCT03E . often in real-time on the comparison pages.

What if I can't find stock of CD74HCT03E .?

You can fill out our help required form which you can use to request a quote for CD74HCT03E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay