Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT02 |
---|---|
Logic Type | NOR |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7402, 7402 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT02 |
Logic Function Number | 7402 |
Logic IC Function | Quadruple 2-Input Positive NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 25mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
74HCT CMOS, SMD, 74HCT02, SOIC14 | Farnell |
IC: digital | TME |
74Hct Cmos, Smd, 74Hct02, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HCT02M .?
Additional datasheets, footprints and schematics for CD74HCT02M . are listed on our Part Details page. You can also find images and similar parts to CD74HCT02M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT02M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT02M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT02M . fall under?
The CD74HCT02M . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT02M . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT02M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT02M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT02M . have stock available?
Authorised distributors including Rochester Electronics, element14, Farnell, TME and Newark Electronics have stock available or on a lead time for CD74HCT02M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT02M . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT02M .?
You can fill out our help required form which you can use to request a quote for CD74HCT02M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.