Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HCT00 |
---|---|
Logic Type | NAND |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Product Range | - |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD74HCT00M.?
Additional datasheets, footprints and schematics for CD74HCT00M. are listed on our Part Details page. You can also find images and similar parts to CD74HCT00M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT00M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT00M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT00M. fall under?
The CD74HCT00M. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT00M. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT00M. you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT00M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT00M. have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CD74HCT00M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT00M. often in real-time on the comparison pages.
What if I can't find stock of CD74HCT00M.?
You can fill out our help required form which you can use to request a quote for CD74HCT00M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.