Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
730
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
643
in stock
|
Buy Now | |
element14
from US$0.40
|
643
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
-
|
Buy Now |
Logic Family / Base Number | 74HC86 |
---|---|
Logic Type | XOR |
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HC |
Logic IC Base Number | 7486, 7486 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7486 |
Logic IC Function | Quad 2-Input Exclusive OR Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Logic, Quad 2In Ex Or Gate Hs, 14Dip | Newark Electronics |
LOGIC, QUAD 2IN EX OR GATE HS, 14DIP | element14 |
4-ch, 2-input, 2-V to 6-V 5.2 mA drive strength XOR (exclusive OR) gate | Texas Instruments |
Where can I find additional details, specifications and documents for a CD74HC86E?
Additional datasheets, footprints and schematics for CD74HC86E are listed on our Part Details page. You can also find images and similar parts to CD74HC86E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC86E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC86E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC86E fall under?
The CD74HC86E is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD74HC86E when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC86E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC86E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC86E have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD74HC86E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC86E often in real-time on the comparison pages.
What if I can't find stock of CD74HC86E?
You can fill out our help required form which you can use to request a quote for CD74HC86E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.