CD74HC85M96 . Part Information
Details for CD74HC85M96 . by Texas Instruments
Semiconductors - ICs > Logic > Digital Comparators

Buy CD74HC85M96 Directly from Texas Instruments (11989 in stock) at $0.3020
Part Downloads

Part Specifications
Logic Family / Base Number | 74HC85 |
Comparator Type | Magnitude |
No. of Channels | 4Channels |
No. of Bits | 4bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 7485 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Magnitude Comparator 4-Bit 16-Pin SOIC | RS Components
- COMPARATOR, MAGNITUDE, 4BIT, SOIC-16; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes | Newark Electronics
- 4-Bit Magnitude Comparator | Texas Instruments
- Texas Instruments CD74HC85M, 4-Bit, Büyüklük Karşılaştırıcı, 2 → 6 V, 16-Pinli SOIC | RS Components TR
- Magnitude Comparator 4-Bit 16-Pin SOIC | RS Components IT
Viewing Distributors for CD74HC85M96 .
Loading...
Loading Results for CD74HC85M96 .