| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| PLL Type | Frequency Synthesis |
|---|---|
| Frequency | 38MHz |
| No. of Pins | 16Pins |
| PLL Case Style | DIP |
| Supply Voltage Min | 2V |
| Supply Voltage Max | 6V |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| MSL | - |
Where can I find additional details, specifications and documents for a CD74HC7046AE..?
Additional datasheets, footprints and schematics for CD74HC7046AE.. are listed on our Part Details page. You can also find images and similar parts to CD74HC7046AE.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC7046AE.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC7046AE.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC7046AE.. fall under?
The CD74HC7046AE.. is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD74HC7046AE.. when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC7046AE.. you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC7046AE.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC7046AE.. have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for CD74HC7046AE...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC7046AE.. often in real-time on the comparison pages.
What if I can't find stock of CD74HC7046AE..?
You can fill out our help required form which you can use to request a quote for CD74HC7046AE.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.