CD74HC688E . Part Information
Details for CD74HC688E . by Texas Instruments
Semiconductors - ICs>Logic>Digital Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7100 |
10 | 1.4500 |
25 | 1.3800 |
50 | 1.3000 |
100 | 1.2300 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74HC688 |
Comparator Type | Magnitude |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74688, 74688 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74688 |
Logic IC Function | 8bit Magnitude Comparator |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LOGIC, COMPARATR 8BIT MAGNTD, 20DIP; Logic Family / Base Number:74HC688; Comparator Type:Magnitude; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CD74HC688E .?
Additional datasheets, footprints and schematics for CD74HC688E . are listed in our Part Details tab. You can also find the CD74HC688E . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC688E . in the Pricing & Inventory tab next to part details. You can view CD74HC688E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC688E . fall under?
The CD74HC688E . is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to CD74HC688E . when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC688E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC688E . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CD74HC688E . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CD74HC688E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC688E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC688E .?
You can fill out our help required form which you can use to request a quote for CD74HC688E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.