Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
600
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
171,418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
809
in stock
|
Buy Now | |
element14
from US$0.68
|
603
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
600
in stock
|
Buy Now | |
Avnet America
-
|
4
in stock
|
Buy Now |
Logic Family / Base Number | 74HC574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 15ns |
Frequency | 60MHz |
Output Current | 7.8mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74574 |
Logic IC Function | Octal Positive-Edge-Triggered D-Type Flip-Flop with 3-State Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
LOGIC, OCT D-TYP F-F HS 3ST, 20DIP | element14 |
Logic, Oct D-Typ F-F Hs 3St, 20Dip | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a CD74HC574E?
Additional datasheets, footprints and schematics for CD74HC574E are listed on our Part Details page. You can also find images and similar parts to CD74HC574E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC574E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC574E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC574E fall under?
The CD74HC574E is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HC574E when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC574E you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC574E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC574E have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for CD74HC574E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC574E often in real-time on the comparison pages.
What if I can't find stock of CD74HC574E?
You can fill out our help required form which you can use to request a quote for CD74HC574E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.